EN
  • EN
  • DE

LB11961-MPB-H

Part No LB11961-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM HSSOP14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1A
Supply Voltage - Operating 4.5 V to 16 V
Voltage - Load 4.5 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 14-HSSOP
Win Source Part Number 070689-LB11961-MPB-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11961-MPB-H CAD Model

Description

ON Semiconductor LB11961-MPB-H Motor Driver IC

The LB11961-MPB-H from ON Semiconductor is a high-performance motor driver IC designed to cater to a wide variety of applications requiring precise and efficient motor control. This versatile component is particularly well-suited for driving small brushless DC motors, making it an ideal choice for portable devices, home appliances, and office equipment.

With its compact and robust design, the LB11961-MPB-H integrates multiple features that enhance its functionality and reliability. It boasts a single-phase full-wave drive, which ensures smooth and quiet motor operation, essential for applications where noise reduction is critical.

The device operates within a voltage range of 2.5V to 9.5V, allowing for flexible usage in systems with varying power supplies. Furthermore, the LB11961-MPB-H is equipped with a built-in automatic power-saving function that significantly reduces power consumption when the motor is in standby mode, contributing to the overall energy efficiency of the final product.

One of the key advantages of the LB11961-MPB-H is its thermal shutdown feature, which protects the IC from overheating by automatically turning off the output drivers if the chip's temperature exceeds safe operating limits. This not only safeguards the motor driver but also extends the lifespan of the entire system.

Additionally, the LB11961-MPB-H offers a lock protection and automatic restart function. In the event of motor lock, the IC detects the condition and turns off the output, preventing damage to the motor. After a brief delay, it attempts to restart the motor, ensuring continuous operation without the need for manual intervention.

The IC comes in a miniature package, making it suitable for space-constrained applications. Its lead-free construction and compliance with RoHS directives make it an environmentally friendly choice for manufacturers looking to create green products.

In summary, the ON Semiconductor LB11961-MPB-H motor driver IC is a reliable and efficient solution for driving small brushless DC motors. Its integration of advanced features, such as power-saving mode, thermal shutdown, and lock protection, make it a smart choice for designers seeking performance and durability in their motor control applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8087 $61.2783
21+ $5.5867 $117.3207
33+ $5.4123 $178.6059
45+ $5.2379 $235.7055
58+ $5.0635 $293.6830
77+ $4.5392 $349.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess