EN
  • EN
  • DE

LB1868M-TE-L

Part No LB1868M-TE-L
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer ON Semiconductor
Win Source Part Number 294005-LB1868M-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1868M-TE-L CAD Model

Description

ON Semiconductor LB1868M-TE-L Motor Driver

The LB1868M-TE-L from ON Semiconductor is a high-performance, low-voltage stepper motor driver designed to drive a two-phase bipolar stepper motor. This integrated circuit (IC) is optimized for precision control in a variety of applications, including office automation equipment, home appliances, and small industrial equipment.

With its compact SOP-10 package, the LB1868M-TE-L offers a space-efficient solution for systems where board space is at a premium. Its operating voltage range of 2.5V to 9.5V allows for flexibility in various power supply designs, making it ideal for portable and battery-powered devices.

The device features a built-in phase distribution circuit, which simplifies the control logic required for motor operation. This means that designers can achieve precise motor control with fewer external components, reducing overall system complexity and cost. Additionally, the LB1868M-TE-L includes thermal shutdown circuitry to protect the device under conditions of excessive heat, enhancing the reliability and longevity of the motor driver.

Another key feature of the LB1868M-TE-L is its high-efficiency design. The IC minimizes power consumption and heat generation, which is crucial for maintaining performance in tightly packed electronic assemblies. The driver also supports a wide range of motor speeds, providing designers with the flexibility to tailor the motor performance to their specific application requirements.

For ease of integration, the LB1868M-TE-L offers a simple interface that can be easily controlled by microcontrollers or other digital logic devices. This allows for straightforward integration with existing system designs and quick time-to-market for new products.

In summary, the LB1868M-TE-L from ON Semiconductor is a versatile and efficient motor driver solution that delivers precise control, low power consumption, and high reliability for a wide range of stepper motor applications. Its compact size, built-in features, and ease of use make it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess