EN
  • EN
  • DE

LB1933M-MPB-E

Part No LB1933M-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR MFP-14S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 1A
Supply Voltage - Operating 2.2 V to 7.5 V
Voltage - Load 1.8 V to 7.5 V
Temperature Range - Operating -30°C to 75°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-MFPS
Win Source Part Number 205991-LB1933M-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1933M-MPB-E CAD Model

Description

ON Semiconductor LB1933M-MPB-E Motor Driver Overview

The LB1933M-MPB-E is a compact, high-performance motor driver IC designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile integrated circuit is specifically engineered to cater to the precise control requirements of small DC motors, making it an ideal choice for a wide range of applications including consumer electronics, office automation equipment, and portable devices.

Key Features

  • Motor Type Support: The LB1933M-MPB-E is capable of driving small DC motors, offering flexibility in various application designs.
  • Operating Voltage Range: This motor driver operates efficiently within a voltage range of 2.5V to 9.0V, accommodating a variety of power supply conditions.
  • Output Current: It delivers an output current of up to 400mA, providing sufficient drive for small-sized motors.
  • Low Saturation Voltage: The device features a low saturation voltage, enhancing overall power efficiency and reducing heat dissipation during operation.
  • Low Voltage Operation: With the capability to operate at low voltages, the LB1933M-MPB-E is suitable for battery-powered applications where power conservation is critical.

Applications

  • Consumer Electronics (e.g., cameras, toys)
  • Office Automation Equipment (e.g., printers, scanners)
  • Portable Devices (e.g., handheld games)

Advantages

The LB1933M-MPB-E stands out for its compact form factor, which allows it to be integrated into space-constrained designs without compromising performance. Its low power consumption makes it an energy-efficient solution for portable and battery-operated devices. Furthermore, the high reliability of ON Semiconductor products ensures that the LB1933M-MPB-E provides consistent and long-term operation, reducing the need for maintenance and replacements.

In summary, the LB1933M-MPB-E from ON Semiconductor is a versatile and efficient motor driver that offers designers the capability to drive small DC motors with precision and reliability. Its broad operating voltage range, high output current, and low voltage operation make it a top choice for a multitude of applications requiring compact and efficient motor control solutions.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $3.5711
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5047 $60.5517
26+ $4.5172 $117.4472
40+ $4.3751 $175.0040
55+ $4.2342 $232.8810
71+ $4.0933 $290.6243
95+ $3.6694 $348.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess