EN
  • EN
  • DE

LB8659PLL-TLM-E

Part No LB8659PLL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75477-LB8659PLL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8659PLL-TLM-E CAD Model

Description

Introducing the LB8659PLL-TLM-E from ON Semiconductor

The LB8659PLL-TLM-E is a sophisticated motor driver integrated circuit (IC) designed by ON Semiconductor, a leader in energy-efficient innovations. This IC is tailored for precision and efficiency, making it an ideal choice for a wide range of applications that require reliable and smooth motor control.

Key Features

  • High-Efficiency Operation: The LB8659PLL-TLM-E is engineered to maximize energy efficiency, which is crucial for battery-operated devices and applications that require low power consumption.
  • Advanced Motor Control: Equipped with precise control features, this motor driver IC enables smooth and accurate motor operations, enhancing the performance of the end application.
  • Compact Design: Its small form factor allows for integration into space-constrained applications, providing powerful motor control without the bulk.
  • Durable and Reliable: Built with ON Semiconductor's high-quality standards, the LB8659PLL-TLM-E is designed to withstand the rigors of continuous operation, ensuring a long service life and consistent performance.

Applications

The LB8659PLL-TLM-E is versatile and can be used in various applications, including:

  • Consumer electronics such as cameras and printers
  • Office automation equipment like scanners and copiers
  • Small household appliances
  • Robotics and automation systems

Technical Specifications

The LB8659PLL-TLM-E boasts technical specifications that cater to demanding motor control requirements:

  • Operating voltage range optimized for common application needs
  • High output current capability to drive a wide range of motor types
  • Built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout (UVLO) to safeguard the IC and the motor
  • Flexible interfacing with microcontrollers for easy integration into complex systems

ON Semiconductor's LB8659PLL-TLM-E is a testament to the company's commitment to providing high-quality, energy-efficient components for the electronics industry. Whether you're designing a new product or looking to enhance an existing one, the LB8659PLL-TLM-E offers the performance, reliability, and efficiency you need in a motor driver IC.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0092
Leshan Radio
Switching diode
Lowest to $0.0295
Conexant Systems
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess