EN
  • EN
  • DE

LC05511Z04XATBG

Part No LC05511Z04XATBG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WLCSP / Battery Battery Protection IC Lithium Ion 6-WLCSP (0.85x1.17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr onsemi
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.85x1.17)
Base Product Number LC05511
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1164632-LC05511Z04XATBG
Ultra Librarian 3D Model Ultra Librarian LC05511Z04XATBG CAD Model

Description

Introducing the LC05511Z04XATBG from ON Semiconductor

The LC05511Z04XATBG is a cutting-edge semiconductor product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is tailored for a wide range of applications, offering exceptional reliability and functionality to meet the rigorous demands of modern electronic devices.

Key Features and Benefits

  • High Integration: The LC05511Z04XATBG incorporates advanced features into a single chip, reducing the need for multiple components and thus saving space on the PCB.
  • Energy Efficiency: With ON Semiconductor's focus on energy-efficient solutions, this product is engineered to operate with minimal power consumption, leading to extended battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Performance: Designed to withstand harsh operating conditions, the LC05511Z04XATBG maintains its performance over a wide temperature range and is resistant to voltage fluctuations, ensuring consistent operation.
  • High-Speed Operation: This device is capable of high-speed processing, making it suitable for applications that require quick data handling and real-time responses.
  • Compatibility: The LC05511Z04XATBG is designed to be compatible with a broad array of existing systems and protocols, facilitating easy integration into current designs without the need for extensive modifications.

Applications

The versatility of the LC05511Z04XATBG allows it to be used in a variety of sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Infrastructure
  • Medical Devices

Whether it's powering the latest smartphone, controlling an automotive subsystem, or managing critical functions in industrial equipment, the LC05511Z04XATBG is engineered to deliver top-notch performance and reliability.

Quality and Support

ON Semiconductor stands behind the LC05511Z04XATBG with a commitment to quality, backed by rigorous testing and validation processes. Customers can also rely on ON Semiconductor's comprehensive technical support and customer service to assist with integration, troubleshooting, and other inquiries.

In summary, the LC05511Z04XATBG from ON Semiconductor represents a blend of innovation, efficiency, and dependability, making it an excellent choice for designers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess