EN
  • EN
  • DE

LC709203FQH-01TWG

Part No LC709203FQH-01TWG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 8WDFN / Smart LiB Gauge Battery Fuel Gauge LSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (3x4)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809558-LC709203FQH-01TWG
Ultra Librarian 3D Model Ultra Librarian LC709203FQH-01TWG CAD Model

Description

The LC709203FQH-01TWG from ON Semiconductor is an advanced battery fuel gauge integrated circuit (IC) designed specifically for single-cell Lithium-ion (Li-ion) batteries. This high-precision IC is perfect for portable applications, offering accurate monitoring of battery life to ensure optimal performance and longevity of battery-powered devices.

Key Features:

  • High-Precision Measurement: The LC709203FQH-01TWG provides precise measurements of battery voltage, temperature, and state of charge (SOC), enabling reliable predictions of remaining battery life.
  • Automatic Power Saving: It offers an automatic power-down mode, reducing the power consumption of the device when the battery is not in active use, thus extending battery life.
  • Temperature Compensation: The IC includes a temperature compensation feature that adjusts the charging profile based on temperature changes, ensuring safe and efficient battery charging.
  • I2C Interface: With an I2C communication interface, the LC709203FQH-01TWG can easily integrate with microcontrollers for data logging and battery management.
  • Compact Package: Housed in a small and lightweight package, this IC is ideal for space-constrained applications such as wearables and portable electronics.

Applications:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wearable Technology
  • Wireless Headphones and Earbuds
  • Health and Fitness Trackers

The LC709203FQH-01TWG is engineered to provide real-time battery status, which is crucial for maintaining the performance and reliability of portable devices. Its ability to accurately measure the SOC helps prevent unexpected shutdowns and extends the overall lifespan of the battery. Whether for consumer electronics or medical devices, the LC709203FQH-01TWG is an essential component for any single-cell Li-ion battery-powered application, delivering both efficiency and peace of mind.

ON Semiconductor's commitment to quality and performance is evident in the LC709203FQH-01TWG, making it a top choice for designers looking to optimize their battery management systems.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess