ON Semiconductor LC7151 Product Overview
The ON Semiconductor LC7151 is a state-of-the-art integrated circuit designed for precision applications in various electronic devices. This high-performance component is known for its reliability and versatility, making it an excellent choice for designers and engineers looking to enhance their products with superior frequency management.
Key Features
- High Frequency Precision: The LC7151 offers exceptional frequency accuracy and stability, ensuring consistent performance in critical applications.
- Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, which is crucial for battery-operated devices.
- Wide Operating Temperature Range: It operates reliably across a broad range of temperatures, making it suitable for use in various environments.
- Compact Package: The small footprint of the LC7151 allows for its integration into space-constrained designs without compromising functionality.
Applications
The LC7151 is utilized in a myriad of applications where precision timing is paramount. These include, but are not limited to:
- Consumer electronics such as audio/visual equipment
- Communication devices like smartphones and radios
- Industrial control systems
- Automotive electronics for in-vehicle systems
- Medical devices requiring precise timing measurements
Technical Specifications
ON Semiconductor's LC7151 comes with an array of technical specifications that cater to demanding applications:
- Voltage Supply Range: 2.7V to 5.5V
- Frequency Range: Capable of supporting a wide frequency range suitable for various applications
- Package Type: Available in a user-friendly package for easy integration into circuit designs
Quality and Support
ON Semiconductor is committed to delivering high-quality products. The LC7151 is no exception and is backed by comprehensive technical support to assist customers with integration and troubleshooting. Moreover, the product adheres to stringent industry standards, ensuring reliability and performance consistency.
For detailed technical documentation, application notes, and support resources, customers can visit the ON Semiconductor website or contact their local sales office.