EN
  • EN
  • DE

LC72146

Part No LC72146
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER MFP24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Mounting SMD (SMT)
Case / Package 24-MFP
Win Source Part Number 070779-LC72146
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC72146 CAD Model

Description

ON Semiconductor LC72146: PLL Frequency Synthesizer for Electronic Tuning

The ON Semiconductor LC72146 is an advanced phase-locked loop (PLL) frequency synthesizer designed for high-performance electronic tuning systems. This integrated circuit is optimized for use in radio and multimedia applications, providing precise frequency control and stability. It is a versatile component suitable for AM/FM radio receivers, VHF television tuners, and other RF communication devices.

Key Features

  • Wide Frequency Range: The LC72146 offers a broad frequency range, making it suitable for a variety of broadcasting bands.
  • High Resolution: With a high-resolution programmable divider, it allows for fine frequency steps, enhancing the tuning accuracy of the system.
  • Serial Data Control: The device can be controlled via serial data input, allowing for easy integration with microcontrollers and simplifying circuit design.
  • Low Power Consumption: Designed with power efficiency in mind, the LC72146 is ideal for portable applications where battery life is critical.
  • Multiple Functions: It includes a built-in programmable reference divider, phase comparator, and charge pump, providing all the necessary functions for a complete PLL system.

Applications

The versatility of the LC72146 makes it an excellent choice for a wide range of applications that require precise frequency synthesis. Its main applications include:

  • AM/FM Radio Receivers
  • VHF/UHF Television Tuners
  • Short-Wave Receivers
  • Communication Equipment
  • Wireless Microphones
  • Professional Audio Equipment

Technical Specifications

The LC72146 operates with a power supply voltage ranging from 4.5V to 5.5V and has an operating temperature range of -30°C to 85°C. It comes in a compact package, making it suitable for space-constrained applications.

ON Semiconductor's commitment to quality and performance is evident in the LC72146 PLL frequency synthesizer. With its robust feature set and flexible design, it stands as a top choice for designers looking to enhance their electronic tuning systems.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess