EN
  • EN
  • DE

LC7215

Part No LC7215
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Win Source Part Number 206041-LC7215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC7215 CAD Model

Description

ON Semiconductor LC7215 Frequency Synthesizer

The ON Semiconductor LC7215 is a highly integrated PLL (Phase Locked Loop) frequency synthesizer, designed for use in a variety of applications such as AM/FM radio, two-way radios, and other communication devices. This advanced synthesizer IC is capable of delivering high performance with low power consumption, making it an ideal choice for portable and automotive electronics where power efficiency is critical.

The LC7215 operates over a wide frequency range and is equipped with a built-in programmable divider, allowing for precise frequency control and flexibility in system design. Its versatility is further enhanced by the inclusion of both serial and parallel control interfaces, enabling easy integration into a wide array of microprocessor-controlled systems.

Key features of the LC7215 include:

  • Wide Operating Voltage Range: The device is functional over a range of voltages, accommodating various power supply specifications.
  • Low Power Consumption: Its design prioritizes energy efficiency, which is crucial for battery-operated devices.
  • High-Resolution Programmable Divider: This feature allows for fine-tuning of the output frequency, ensuring precise signal generation for the intended application.
  • Serial and Parallel Interface: The dual-interface options provide flexibility in communication with microcontrollers, making it suitable for a broad range of products.
  • Compact Package: The LC7215 comes in a space-saving package, ideal for modern electronics where board real estate is at a premium.

The LC7215's robust design ensures stable operation under varying conditions, and its ability to lock quickly to the desired frequency makes it an excellent choice for systems that require rapid signal acquisition and processing. With ON Semiconductor's reputation for quality and reliability, the LC7215 is a go-to component for engineers looking to develop high-performance, energy-efficient products in the communications field.

Whether you are designing a new radio system or upgrading an existing one, the ON Semiconductor LC7215 frequency synthesizer offers the performance and features necessary to meet the demands of today's sophisticated electronic applications.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2885 $60.0390
33+ $3.5193 $116.1369
51+ $3.4084 $173.8284
71+ $3.2987 $234.2077
91+ $3.1890 $290.1990
122+ $2.8586 $348.7492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess