EN
  • EN
  • DE

LC72191MHS-TLM

Part No LC72191MHS-TLM
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP24
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 718947-LC72191MHS-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72191MHS-TLM CAD Model

Description

The LC72191MHS-TLM is a high-performance, low-power AM/FM tuner system IC designed by ON Semiconductor. This advanced tuner IC is engineered to provide exceptional reception quality and is ideally suited for a wide range of applications in the automotive and consumer electronics sectors, including car radios, home stereo systems, and portable audio devices.

Key Features

  • Frequency Range: The device supports a broad frequency range, accommodating FM band (76 MHz to 108 MHz) and AM band (520 kHz to 1710 kHz), ensuring comprehensive coverage of radio broadcast frequencies.
  • Low Power Consumption: The LC72191MHS-TLM is designed for energy efficiency, which makes it particularly suitable for battery-operated devices.
  • High Sensitivity: With its high sensitivity, the tuner IC can pick up weak signals, providing clear audio even in areas with poor reception.
  • Automatic Tuning System: The IC includes an automatic tuning system that simplifies the process of finding and setting radio stations, enhancing user experience.
  • Integrated Oscillator: An on-chip oscillator reduces the number of external components required, simplifying the design and reducing the overall cost of the end product.
  • Serial Control Interface: The device can be controlled via a serial bus, which allows for easy integration with microcontrollers and other digital systems.

Applications

  • Automotive audio systems
  • Home stereo receivers
  • Portable radios
  • Hi-Fi audio equipment

The LC72191MHS-TLM from ON Semiconductor represents a blend of performance, efficiency, and ease of integration, making it an excellent choice for manufacturers looking to incorporate reliable and high-quality tuner capabilities into their audio products. Its compact package and advanced features ensure that it meets the rigorous demands of modern radio applications while offering a user-friendly interface for the end user.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess