EN
  • EN
  • DE

LC72717PW-H

Part No LC72717PW-H
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description Mobile FM Multiplex Broadcast Receiver IC | RF DEMOD IC 64SPQFP/64SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tray
Function Demodulator, Receiver
LO Frequency 7.2MHz
Gain 20dB
Supply Current 6mA
Supply Voltage (V) 2.7V ~ 3.6V
Manufacturer Package 64-LQFP
Supplier Device Package 64-SPQFP , 64-SQFP
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1195537-LC72717PW-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC72717PW-H CAD Model

Description

The ON Semiconductor LC72717PW-H is a state-of-the-art digital audio processor that is specifically designed to meet the high demands of modern audio systems. This advanced component is an ideal choice for a wide range of applications, including home theater systems, professional audio equipment, and automotive audio systems.

Key Features

  • High-Quality Sound Processing: With its sophisticated digital signal processing capabilities, the LC72717PW-H ensures exceptional sound quality, delivering clear and precise audio reproduction.
  • Multiple Audio Formats: The processor supports a variety of audio formats, making it highly versatile and capable of handling different types of digital audio streams.
  • Integrated DAC: The LC72717PW-H includes an integrated digital-to-analog converter (DAC), which simplifies the design of audio systems by reducing the need for external components.
  • Low Power Consumption: Designed with energy efficiency in mind, this processor maintains high performance while minimizing power consumption, making it suitable for battery-powered devices.
  • Compact Design: The processor comes in a small package, which is perfect for space-constrained applications without compromising on functionality or performance.

Applications

The LC72717PW-H is highly adaptable and can be used in a variety of devices where high-quality audio processing is required. Some of the common applications include:

  • Home Theater Receivers
  • High-Fidelity Audio Players
  • Car Audio Systems
  • Professional Audio Mixing Consoles
  • Portable Audio Devices

Technical Specifications

The LC72717PW-H boasts a comprehensive set of technical specifications that ensure reliable and high-performance operation. These specifications include support for multiple audio sampling rates, a wide dynamic range, and low total harmonic distortion (THD). The processor is also compatible with various communication protocols, which allows for easy integration into existing systems.

Conclusion

Overall, the ON Semiconductor LC72717PW-H digital audio processor is a powerful and flexible solution for any audio application that requires superior sound quality and efficient operation. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us
Skyworks Solutions Inc.
IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Need more? Email Us
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
STMicroelectronics
IC DEMODULATOR SGL RDS 16TSSOP / Dmod Automotive 16-Pin TSSOP T/R
Need more? Email Us
Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE DEMOD 40LFCSP
Lowest to $31.6969
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9905 $59.9620
10+ $12.3000 $123.0000
15+ $11.9156 $178.7340
21+ $11.5312 $242.1552
26+ $11.1469 $289.8194
35+ $9.9938 $349.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess