EN
  • EN
  • DE

TDA3681TH/N2S518

Part No TDA3681TH/N2S518
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 8.5V5V5V3.3V 20-Pin HSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Power Dissipation 62 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 4
Number of Pins 20
Operating Supply Current 110 µA
Output Type Fixed
Polarity Positive
Quiescent Current 60 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1098852-TDA3681TH/N2S518
Categories PMIC - Voltage Regulators - Linear
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA3681TH/N2S518 CAD Model

Description

Product Overview: TDA3681TH/N2S518 by NXP

The TDA3681TH/N2S518 is a robust, high-quality automotive-grade power management integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is specifically engineered to meet the rigorous demands of automotive applications, offering a reliable solution for power supply management within a vehicle's electronic system.

Key Features

  • Multiple Voltage Regulators: The IC encompasses multiple voltage regulators, ensuring stable power supply to various subsystems in the automotive environment.
  • Low Quiescent Current: It is designed to have a low quiescent current, which is crucial for reducing battery drain when the vehicle is not running.
  • High Thermal Performance: The TDA3681TH/N2S518 is housed in a high-thermal-performance package, making it capable of operating efficiently under high-temperature conditions commonly found in automotive applications.
  • Overvoltage Protection: The device includes built-in overvoltage protection, safeguarding the electronic components against potential damage from voltage spikes.
  • Under-voltage Lockout: Under-voltage lockout (UVLO) ensures that the IC remains off if the input voltage drops below a certain threshold, preventing malfunction.

Applications

The TDA3681TH/N2S518 is ideally suited for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Infotainment systems
  • Instrument clusters
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TDA3681TH/N2S518. The product is designed to meet the stringent standards of the automotive industry, ensuring long-term reliability and performance. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade ICs, signifying that it has passed rigorous stress tests for temperature, humidity, and operational life.

Conclusion

In summary, the TDA3681TH/N2S518 from NXP is a powerful and reliable power management solution for modern vehicles. Its comprehensive feature set and adherence to automotive quality standards make it an essential component for manufacturers looking to enhance the efficiency and durability of their automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess