The ON Semiconductor LC75372ED is a highly versatile electronic volume control system designed to offer precision audio volume adjustment. This integrated circuit is part of ON Semiconductor's extensive range of audio control products and is particularly suitable for high-quality audio applications due to its exceptional signal-to-noise ratio and low distortion features.
Key Features
- Electronic Volume Control: The LC75372ED provides smooth and precise volume control, which is essential for maintaining the integrity of the audio signal in high-fidelity sound systems.
- Serial Data Control Interface: The device can be controlled via a serial data interface, allowing for easy integration into a variety of audio systems and remote control applications.
- Wide Operating Voltage Range: With an operating voltage range that accommodates various systems, the LC75372ED ensures compatibility with a broad array of audio equipment.
- Low Distortion: The low distortion characteristic of the LC75372ED ensures that the audio signal is maintained with high fidelity, providing a clear and accurate sound reproduction.
- High Signal-to-Noise Ratio: A high signal-to-noise ratio guarantees that audio output is crisp and free from unwanted noise, making it ideal for audiophile-grade audio systems.
Applications
The LC75372ED is suitable for a wide range of applications where high-quality audio volume control is required. It is commonly used in:
- Home Theater Systems
- Professional Audio Equipment
- Car Audio Systems
- Hi-Fi Systems
Technical Specifications
The technical specifications of the LC75372ED include a total harmonic distortion (THD) of 0.005%, ensuring minimal impact on the audio signal. The device also features a dynamic range of 120 dB, which contributes to its ability to handle a wide range of audio levels without distortion.
For designers and audio enthusiasts looking for a reliable and high-performance volume control solution, the ON Semiconductor LC75372ED offers an excellent option that combines ease of use with superior audio quality.