EN
  • EN
  • DE

LC875747B-52MO

Part No LC875747B-52MO
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case QFP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 718956-LC875747B-52MO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC875747B-52MO CAD Model

Description

The LC875747B-52MO is a state-of-the-art integrated circuit (IC) from ON Semiconductor, tailored for advanced electronic applications that demand high performance, reliability, and energy efficiency. This product is a testament to ON Semiconductor's commitment to innovation and excellence in the field of semiconductor technology.

Key Features

  • High Integration: The LC875747B-52MO integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Energy-Efficient Operation: Designed with power conservation in mind, this IC minimizes energy consumption, making it ideal for battery-powered devices and applications with strict power budgets.
  • Robust Performance: Built to deliver consistent performance even under varying conditions, the LC875747B-52MO is suitable for high-demand environments.
  • Compact Footprint: Its small form factor enables it to fit into tight spaces, providing flexibility in PCB design and allowing for more compact end products.

Applications

The versatility of the LC875747B-52MO allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Portable and wearable technology

Technical Specifications

Parameter Value
Supply Voltage Specified by manufacturer
Operating Temperature Specified by manufacturer
Package Type Specified by manufacturer
Mounting Type Surface Mount

Quality and Compliance

ON Semiconductor ensures that the LC875747B-52MO meets rigorous industry standards for quality and reliability. Compliance with international regulations is a cornerstone of ON Semiconductor's product offerings, ensuring that their components can be used in a global market.

For detailed product specifications, technical documents, and ordering information, customers are encouraged to visit the official ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
ON Semiconductor
Lowest to $7.9822
Micron Technology Inc.
Lowest to $16.8087
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess