EN
  • EN
  • DE

LC875J48C-5AE7-E

Part No LC875J48C-5AE7-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description 8-BIT MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LC875J48C
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1167513-LC875J48C-5AE7-E
Ultra Librarian 3D Model Ultra Librarian LC875J48C-5AE7-E CAD Model

Description

Product Overview: LC875J48C-5AE7-E by ON Semiconductor

The LC875J48C-5AE7-E is a cutting-edge electronic component manufactured by ON Semiconductor, renowned for its high-quality and reliable products in the semiconductor industry. This product is designed to cater to a wide range of applications, making it a versatile component for various electronic devices.

Key Features

  • High Performance: The LC875J48C-5AE7-E is built to deliver exceptional performance, ensuring that electronic devices operate efficiently and effectively.
  • Energy Efficient: With the growing demand for energy-saving technologies, this product is engineered to minimize power consumption, making it an eco-friendly choice for power-sensitive applications.
  • Durability: ON Semiconductor's commitment to quality is evident in the durability of the LC875J48C-5AE7-E, which is designed to withstand harsh conditions and provide a long service life.
  • Compact Design: The component features a compact footprint, allowing for integration into space-constrained designs without compromising on functionality.

Applications

The LC875J48C-5AE7-E is suitable for a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, where reliability and durability are paramount
  • Industrial automation equipment requiring consistent and reliable operation
  • Medical devices that demand precision and energy efficiency

Technical Specifications

The technical specifications of the LC875J48C-5AE7-E include:

  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Quality and Reliability: Meets ON Semiconductor's stringent standards

Ordering and Product Support

To order the LC875J48C-5AE7-E or to obtain more detailed specifications, customers can visit the ON Semiconductor website or contact their sales representatives. ON Semiconductor offers comprehensive support and documentation for all its products, ensuring that clients have all the necessary information for integration and use.

Note: The actual specifications of the LC875J48C-5AE7-E, such as operating temperature range, supply voltage, and package type, have not been provided and should be confirmed with the manufacturer or through the product datasheet.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess