EN
  • EN
  • DE

LC87F1HC4AU-SQFP-E

Part No LC87F1HC4AU-SQFP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 8 BIT, LC8XX CP / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LC87F
Standard Package 112 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 876785-LC87F1HC4AU-SQFP-E
Ultra Librarian 3D Model Ultra Librarian LC87F1HC4AU-SQFP-E CAD Model

Description

The ON Semiconductor LC87F1HC4AU-SQFP-E is a highly integrated microcontroller designed for robust performance in a variety of applications. This advanced microcontroller combines efficiency with versatility, making it an ideal choice for designers looking to implement a reliable and powerful control system within their products.

Key Features

  • Core: At the heart of the LC87F1HC4AU-SQFP-E is a sophisticated CPU core that ensures smooth and rapid processing of instructions, which is crucial for applications requiring quick data handling and real-time responses.
  • Memory: Equipped with ample memory, this microcontroller features built-in flash memory, which provides the convenience of in-system programming and the reliability of non-volatile data storage.
  • I/O Ports: A generous number of input/output ports allow for flexible connectivity options, enabling the microcontroller to interface with a wide array of peripheral devices and sensors.
  • Analog-to-Digital Converter (ADC): The integrated ADC facilitates the conversion of analog signals to digital, making it suitable for applications that require precise sensor data processing.
  • Timer/Counter: Advanced timing and counting capabilities are essential for tasks that need accurate timing measurements and event counting.
  • Power Management: The LC87F1HC4AU-SQFP-E includes power-saving features that help reduce overall power consumption, extending the battery life of portable devices.
  • Package: Housed in a SQFP (Shrink Quad Flat Pack) package, the microcontroller offers a compact footprint while still providing ease of integration into various system designs.

Applications

The versatility of the LC87F1HC4AU-SQFP-E makes it suitable for a wide range of applications including consumer electronics, automotive systems, industrial controls, and IoT devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the LC87F1HC4AU-SQFP-E is no exception. Manufactured to high standards, this microcontroller provides the reliability and performance that designers have come to expect from ON Semiconductor products.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5456 $65.0912
5+ $26.7036 $133.5180
7+ $25.8697 $181.0879
10+ $25.0346 $250.3460
12+ $24.2007 $290.4084
16+ $21.6967 $347.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess