The ON Semiconductor LE24LB1283M-TLM-H is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide range of applications. This EEPROM offers a storage capacity of 128-kilobits and is organized as 16,384 x 8 bits, making it an ideal choice for storing configuration parameters, device IDs, calibration data, and small application code snippets.
Key Features
- Memory Size: 128 Kbits (16,384 x 8)
- Interface Type: Serial, I²C (2-Wire)
- Supply Voltage Range: 1.7V to 5.5V, accommodating a wide range of applications from low-power portable devices to industrial equipment.
- Write Cycle Time: 5 ms (max), allowing for quick data updates and minimal downtime for the host system.
- Endurance: 1 Million write cycles, ensuring data reliability and integrity over the product's lifespan.
- Data Retention: 100 years, providing long-term data storage without power.
- Operating Temperature Range: -40°C to +85°C, suitable for harsh environmental conditions.
- Package: 8-pin TSSOP, offering a compact footprint for space-constrained applications.
Applications
The LE24LB1283M-TLM-H is versatile and can be used in various applications, including:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Smart Cards
- Automotive Systems
- Internet of Things (IoT) Devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LE24LB1283M-TLM-H EEPROM is no exception. It is manufactured with the highest standards and undergoes rigorous testing to ensure performance and reliability. With its robust feature set and ON Semiconductor's reputation for quality, this EEPROM is an excellent choice for designers looking for a dependable non-volatile memory solution.