ON Semiconductor LM2575TV-012G Voltage Regulator
The LM2575TV-012G from ON Semiconductor is a robust and highly efficient voltage regulator, part of the Simple Switcher® series, designed to deliver a fixed output voltage of 12V with a maximum output current of 1A. This versatile component is ideal for a wide range of applications, from consumer electronics to industrial systems, where a stable and reliable power supply is crucial.
Key Features
- Output Voltage: 12V fixed output ensures compatibility with standard voltage requirements for various circuits and applications.
- Output Current: Capable of delivering up to 1A, suitable for moderate power needs.
- High Efficiency: Integrated switch allows for up to 52% efficiency, reducing heat generation and improving system performance.
- Wide Input Voltage Range: Operates with an input voltage range from 4V to 40V, accommodating a variety of power sources and conditions.
- Thermal Shutdown and Current Limit: Features built-in protection mechanisms to safeguard against excessive temperature and current, enhancing the durability and longevity of the regulator and the overall system.
- 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering and provides predictable performance.
- TO-220 Package: The robust TO-220 package allows for efficient heat dissipation and easy integration into a wide range of designs.
Applications
The LM2575TV-012G is suitable for a diverse array of applications, including but not limited to:
- Consumer Electronics
- Industrial Controls
- PC Peripherals
- Power Supplies
With its ease of use, including a minimal number of external components, the LM2575TV-012G is a go-to solution for designers looking to implement a reliable power management solution in their projects. ON Semiconductor's commitment to quality ensures that this voltage regulator delivers consistent performance and contributes to the overall efficiency and stability of your electronic systems.