EN
  • EN
  • DE
  • IT

LM2576D2T-012G

Part No LM2576D2T-012G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 12V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 1053030-LM2576D2T-012G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2576D2T-012G CAD Model

Description

ON Semiconductor LM2576D2T-012G Voltage Regulator

The LM2576D2T-012G from ON Semiconductor is a highly efficient, monolithic integrated circuit designed to provide a step-down (buck) voltage regulator solution. It is capable of driving a 3A load with excellent line and load regulation. This voltage regulator is particularly suitable for simple, high-efficiency power supply designs that require a low voltage, high current output.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 12V, which is ideal for a wide range of applications requiring a regulated power supply.
  • Output Current: Capable of delivering up to 3A of continuous output current, the LM2576D2T-012G is suitable for powering heavy loads.
  • Efficiency: With its integrated switch, the device offers efficiencies up to 92%, minimizing heat generation and power loss.
  • Thermal Shutdown and Current Limit: Built-in protection features such as thermal shutdown and current limit protect the device and the load from damage due to overheating and overcurrent conditions.
  • Simple Design: The simplicity of design is facilitated by the need for only a few external components, making it an excellent choice for space-constrained applications.
  • Packaging: The LM2576D2T-012G comes in a TO-263 package, which is known for its good thermal performance and compact footprint.

Applications:

The versatility of the LM2576D2T-012G allows it to be used in a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Positive to negative converter (Buck-Boost)
  • On-card switching regulators
  • Power supplies for battery chargers, consumer electronics, and telecommunications devices

With its fixed output voltage, high output current capability, and thermal protection features, the LM2576D2T-012G is a reliable and efficient solution for your power supply needs. Whether you are designing power supplies for consumer electronics or industrial applications, the LM2576D2T-012G from ON Semiconductor provides a straightforward, cost-effective solution.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess