EN
  • EN
  • DE
  • IT

LM2576SX-15

Part No LM2576SX-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name LM2576
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM2576SX-15, LM2576SX-15-NDR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877203-LM2576SX-15
Ultra Librarian 3D Model Ultra Librarian LM2576SX-15 CAD Model

Description

Product Overview: LM2576SX-15 from Texas Instruments

The LM2576SX-15 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This voltage regulator is part of the SIMPLE SWITCHER® family, which is renowned for its ease of use and robust performance. The LM2576SX-15 is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2576SX-15 provides a fixed output voltage of 15V, which is suitable for a wide range of applications including industrial controls, consumer electronics, and embedded systems.
  • Output Current: It can deliver up to 3A of continuous output current to the load.
  • High Efficiency: The device is designed for high efficiency and can handle a wide input voltage range from 4.75V to 40V, making it versatile for various power supply scenarios.
  • Thermal Shutdown and Current Limit Protection: The LM2576SX-15 includes built-in features such as thermal shutdown and current limit protection to safeguard the device and the load under abnormal conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in sensitive applications and provides predictable performance.
  • Standard Packaging: The regulator is offered in a TO-263 package, which is suitable for surface mount technology (SMT) and ensures efficient thermal performance.

Applications

The versatility of the LM2576SX-15 makes it an ideal choice for a variety of applications. It is commonly used in:

  • Power supplies for peripherals and add-on cards
  • Simple high-efficiency step-down (buck) regulators
  • Positive to negative converter (buck-boost)
  • Pre-regulator for linear regulators

Design Support

Designers can take advantage of TI's extensive support resources, including application notes, design tools, and technical documentation to facilitate the integration of the LM2576SX-15 into their projects. With its ease of use and robust feature set, the LM2576SX-15 is a solid choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9202 $58.8030
35+ $3.2166 $112.5810
54+ $3.1162 $168.2748
75+ $3.0156 $226.1700
97+ $2.9151 $282.7647
129+ $2.6135 $337.1415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess