The LM2576T-005G from ON Semiconductor is a versatile and robust fixed voltage regulator designed for a wide array of applications. This regulator provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation.
Key Features:
- Output Voltage: The LM2576T-005G offers a fixed output voltage of 5V, which is suitable for a broad range of digital and analog circuits.
- Output Current: It can deliver up to 3A of continuous output current to the load.
- High Efficiency: With a typical efficiency of 77%, it is an excellent choice for applications where power efficiency is crucial.
- Thermal Shutdown and Current Limit: Built-in protection features include thermal shutdown and current limit, enhancing the reliability and longevity of both the regulator and the overall system.
- Simple External Components: Requires only a few external components for normal operation, simplifying design and reducing overall system cost.
- 52 kHz Fixed Frequency Internal Oscillator: The frequency simplifies noise filtering in noise-sensitive applications.
Applications:
The LM2576T-005G is ideal for a variety of applications, including:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Product Specifications:
Parameter
Value
Output Voltage (V)
5
Output Current (A)
3
Input Voltage (V)
4 to 40
Switching Frequency (kHz)
52
Package Type
TO-220-5
Whether you are designing a new power supply or replacing an existing solution, the LM2576T-005G provides a reliable, easy-to-use, and efficient option for your voltage regulation needs.