EN
  • EN
  • DE
  • IT

LM2576TV-012

Part No LM2576TV-012
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.0 A, 15 V, Step-Down Switching Regulator | IC REG MULT CONFG 12V 3A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Buck-Boost
Output Type Fixed
Voltage - Input (Minimum) 7V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2576
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197426-LM2576TV-012
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576TV-012 CAD Model

Description

ON Semiconductor LM2576TV-012 Voltage Regulator

The ON Semiconductor LM2576TV-012 is a robust and versatile step-down voltage regulator designed to deliver high-efficiency power conversion. This regulator is part of the LM2576 series, which is well-known for its reliability and ease of use in a wide range of applications. The device is capable of driving a 3A load with excellent line and load regulation, making it suitable for diverse requirements in electronics systems.

Key Features:

  • Output Voltage: The LM2576TV-012 provides a fixed output voltage of 12V, which is ideal for standard power supply needs in circuits that require a stable DC voltage.
  • Current Rating: With a 3A output current capability, it can power up a wide array of components, from simple sensors to more demanding processors and digital circuits.
  • High Efficiency: The regulator operates with a high efficiency, which can be up to 90%, depending on the input voltage and load conditions. This helps in reducing the heat generated and improving the overall system reliability.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features include thermal shutdown to prevent overheating and current limit protection to avoid damage from overcurrent conditions.
  • Wide Input Voltage Range: The device can handle an input voltage range from 4V to 40V, making it flexible for use with various input sources.
  • Simple and Easy to Use: The LM2576TV-012 requires minimal external components, which simplifies design and reduces time to market. A standard series of inductors and capacitors are compatible with the regulator, facilitating the design process.
  • Package: It comes in a TO-220 package, which is suitable for through-hole mounting and provides good thermal performance.

Applications:

The LM2576TV-012 is well-suited for a variety of applications, including but not limited to:

  • Simple to high-performance power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Office and home electronics
  • Battery chargers
  • Step-down converters for distributed power supply systems

Overall, the ON Semiconductor LM2576TV-012 stands out as a reliable and efficient solution for power regulation needs, offering a combination of performance, ease of use, and protection features that make it a top choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6544 $57.9040
75+ $1.3574 $101.8050
115+ $1.3150 $151.2250
160+ $1.2726 $203.6160
205+ $1.2302 $252.1910
275+ $1.1029 $303.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,649 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess