ON Semiconductor LM285DR-1.2 Voltage Reference
The ON Semiconductor LM285DR-1.2 is a precision micro-power shunt voltage reference that offers a fixed 1.2V output with a tight tolerance. Designed for low power and high stability, this component is ideal for battery-powered applications and portable devices, where energy efficiency is crucial.
Key Features
- Voltage Accuracy: The LM285DR-1.2 provides a precise voltage reference with minimal deviation, ensuring reliable performance in critical applications.
- Low Dynamic Impedance: With its low dynamic impedance, the device responds well to changes in load conditions, maintaining a stable output voltage.
- Wide Operating Current: This voltage reference operates over a broad current range, offering flexibility in a variety of circuit configurations.
- Extended Temperature Range: The LM285DR-1.2 is designed to perform reliably across a wide temperature range, making it suitable for industrial and automotive environments.
Applications
The LM285DR-1.2 is versatile and can be used in a range of applications, including:
- Battery chargers
- Power supply control
- Portable electronics
- Data acquisition systems
- Analog-to-digital converters
Product Specifications
Parameter
Value
Output Voltage
1.2V
Initial Accuracy
±0.5%
Temperature Coefficient
Typically 20ppm/°C
Operating Current
20μA to 20mA
Package Type
SOIC-8
The LM285DR-1.2 comes in a small-outline integrated circuit (SOIC) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Its robust design and reliable performance make it a go-to choice for engineers and designers looking for a high-quality voltage reference solution.