EN
  • EN
  • DE

LM2931AD-5.0

Part No LM2931AD-5.0
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 5V 100MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2931A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1198298-LM2931AD-5.0
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931AD-5.0 CAD Model

Description

The LM2931AD-5.0 from ON Semiconductor is a robust low dropout voltage regulator designed to provide a stable 5.0V output. This device is particularly well-suited for automotive applications due to its ability to withstand the rigors of an automotive environment, including load dump and reverse battery conditions. The LM2931AD-5.0 is part of the LM2931 series, which is known for its low quiescent current and low dropout characteristics, making it an excellent choice for battery-powered devices where extending operational life is crucial.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for a wide range of applications.
  • Load Regulation: Excellent load regulation ensures a stable output even with varying loads.
  • Thermal Shutdown: Built-in thermal shutdown feature protects the device from overheating and potential damage.
  • Output Current: Capable of supplying up to 100 mA of output current.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency.
  • Reverse Battery Protection: Protects the device and the system from damage if the battery is connected backward.
  • Low Quiescent Current: The low current draw in the quiescent state helps in conserving battery life in portable applications.

Applications

The LM2931AD-5.0 is versatile and can be used in a variety of applications including:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Low-power instrumentation
  • Solar-powered applications

Package Information

The LM2931AD-5.0 is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The LM2931AD-5.0 voltage regulator is no exception and is manufactured to meet the rigorous standards of the automotive industry, ensuring performance and reliability for critical applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1550 $50.3750
790+ $0.1272 $100.4880
1,220+ $0.1233 $150.4260
1,680+ $0.1193 $200.4240
2,170+ $0.1153 $250.2010
2,905+ $0.1034 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess