EN
  • EN
  • DE

LM293DR2

Part No LM293DR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Low Offset Voltage Dual Comparators | IC COMP DUAL OFFSET LV 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum) 2.5mA
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM293
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198409-LM293DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM293DR2 CAD Model

Description

ON Semiconductor LM293DR2 - Dual Differential Comparator

The ON Semiconductor LM293DR2 is a high-precision dual differential comparator designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V. This versatility makes it suitable for a variety of applications in industrial, automotive, and consumer electronics.

The LM293DR2 features two independent voltage comparators that are capable of comparing the voltages at their two input pins. The outputs provide a clean signal, indicating which input is higher. This functionality is essential for applications such as voltage monitoring, level shifting, and signal conditioning.

With its low input bias current, the LM293DR2 ensures minimal error in voltage comparison, which is particularly beneficial in low-power and precise voltage monitoring applications. Its low input offset voltage further enhances the accuracy of the device, making it a reliable choice for critical electronic circuits.

The device is offered in an SOIC-8 package, which is not only space-efficient but also suitable for automated assembly processes. Its small footprint allows for compact PCB designs, which is especially useful in space-constrained applications.

The LM293DR2 also features a wide operating temperature range from -25°C to +85°C, ensuring reliable performance in harsh environments. This temperature resilience makes it an excellent choice for automotive applications, where temperature fluctuations are common.

In summary, the ON Semiconductor LM293DR2 is a robust, versatile comparator that provides precise voltage comparison across a broad range of applications. Its low power consumption, high accuracy, and operational stability under varying conditions make it an ideal component for designers looking to enhance the performance of their electronic systems.

Key Features:

  • Dual differential inputs
  • Wide supply voltage range: 2V to 36V
  • Low input bias current
  • Low input offset voltage
  • Wide operating temperature range: -25°C to +85°C
  • SOIC-8 package for space-saving design

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0682 $50.1270
1,790+ $0.0560 $100.2400
2,770+ $0.0542 $150.1340
3,810+ $0.0525 $200.0250
4,935+ $0.0507 $250.2045
6,595+ $0.0455 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,500 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess