EN
  • EN
  • DE
  • IT

LM317LBDR2G

Part No LM317LBDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 0.1A 8SOIC / LDO Regulator Pos 1.2V to 37V 0.1A 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 100mA
Operating Supply Current 10mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 37 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019033-LM317LBDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM317
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China, Philippines, Spain
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LM317LBDR2G CAD Model

Description

ON Semiconductor LM317LBDR2G Adjustable Voltage Regulator

The LM317LBDR2G is a versatile and reliable adjustable voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator is capable of supplying more than 100 mA of load current with an output voltage that can be set from 1.25V to 37V. It offers a high level of precision and stability, making it an ideal choice for a wide range of applications.

This component is housed in a compact SOT-89 surface-mount package, which makes it suitable for space-constrained applications. Its small footprint does not compromise its performance, as the LM317LBDR2G maintains a tight ±0.1% line regulation and ±0.5% load regulation, ensuring consistent output even under varying conditions.

The LM317LBDR2G features a thermal overload protection mechanism that safeguards the device and the load from damage due to excessive heat. Additionally, it includes a current limit circuit that protects against overcurrent conditions, which can be critical in preventing failures in both the regulator and the connected components. The device also incorporates an adjustable output that allows for flexibility in customizing the voltage to meet specific requirements, which can be achieved with just two external resistors.

This adjustable voltage regulator is suited for a variety of applications, including power supplies, battery chargers, and post-regulation for switching supplies. Its ability to maintain a stable voltage across a range of input voltages and load conditions makes it a reliable choice for designers looking to ensure the integrity of their power management systems.

ON Semiconductor's commitment to quality is evident in the LM317LBDR2G, which is designed and manufactured to meet high standards for performance and reliability. Whether used in consumer electronics, industrial equipment, or automotive applications, this adjustable voltage regulator provides a cost-effective solution for precise voltage control.

Overall, the LM317LBDR2G from ON Semiconductor is a versatile, efficient, and reliable choice for anyone in need of an adjustable voltage regulator in a compact package.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0891 $50.3415
1,200+ $0.0835 $100.2000
1,860+ $0.0807 $150.1020
2,670+ $0.0750 $200.2500
3,465+ $0.0722 $250.1730
4,325+ $0.0694 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,320 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess