EN
  • EN
  • DE

LM358DR2G

Part No LM358DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 002573-LM358DR2G
Family Name LM358
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China, Philippines, Saint Pierre and Miquelon
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian LM358DR2G CAD Model

Description

ON Semiconductor LM358DR2G Operational Amplifier

The ON Semiconductor LM358DR2G is a versatile dual operational amplifier designed to cater to a wide array of applications, from conventional amplification tasks to complex signal conditioning requirements. This operational amplifier is particularly well-suited for single-supply applications due to its low input bias and offset currents, as well as its ability to operate down to a supply voltage of just 3V.

Key Features

  • Supply Voltage Range: The LM358DR2G operates at supply voltages ranging from 3V to 32V for single supply configurations, and ±1.5V to ±16V for split supplies, making it highly adaptable to various circuit designs.
  • Low Power Consumption: With its low power design, the LM358DR2G is an excellent choice for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Internal Frequency Compensation: The device comes with internal frequency compensation, which provides stable operation without the need for external components, simplifying the design process.
  • Dual Operational Amplifiers: The inclusion of two independent op-amps in a single package allows for compact circuit designs and can reduce the overall part count in a system.
  • Wide Bandwidth: The LM358DR2G features a bandwidth of 0.7MHz, ensuring that it can handle a variety of signals without significant distortion.
  • Common Mode Input Voltage Range: It includes a common mode input voltage range that includes ground, making it suitable for ground-referenced inputs in single-supply applications.
  • Output Voltage Swing: The op-amp can swing its output voltage close to the supply rails, which is critical for maximizing signal amplitude when operating at low supply voltages.

Applications

The LM358DR2G is a highly flexible component that can be used in numerous electronic circuits. Some common applications include sensor amplifiers, active filters, general signal conditioning, DC gain blocks, and many other analog functions. Its dual configuration makes it particularly useful in stereo audio applications, as well as in control systems and automotive technology where multiple op-amps are required.

Package and Quality

The LM358DR2G comes in an SOIC-8 package, which is a small outline package that is easy to handle and solder onto a printed circuit board. ON Semiconductor ensures high-quality standards, and the LM358DR2G is no exception, providing reliable performance across its specified temperature and operational ranges.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0592 $50.0240
1,805+ $0.0555 $100.1775
2,800+ $0.0536 $150.0800
4,010+ $0.0499 $200.0990
5,210+ $0.0480 $250.0800
6,510+ $0.0461 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess