EN
  • EN
  • DE

CD74HC4017PWT

Part No CD74HC4017PWT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTR/DIVIDER 16TSSOP / Counter/Divider Single 5-Bit Decade UP 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 35MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771381-CD74HC4017PWT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4017
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC4017PWT CAD Model

Description

The CD74HC4017PWT is a high-quality, integrated circuit produced by the renowned manufacturer Texas Instruments. This device is a high-speed CMOS logic Decade Counter/Divider designed to operate in a wide range of electronics applications, from consumer electronics to sophisticated industrial systems.

Key Features:

  • High-Speed Operation: The CD74HC4017PWT operates at exceptional speed, making it suitable for high-frequency counting and dividing applications.
  • Decade Counter/Divider Functionality: With the ability to count up to ten pulses, this IC can divide the input clock by any count between 2 and 10, making it incredibly versatile for various timing and sequencing tasks.
  • Wide Operating Voltage: This device can function within a range of 2V to 6V, accommodating various power supply levels and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: Designed with power efficiency in mind, the CD74HC4017PWT minimizes energy usage, making it ideal for battery-operated devices.
  • Multiple Package Options: The PWT suffix indicates that this particular model comes in a TSSOP package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the CD74HC4017PWT allows it to be used in a variety of applications, including:

  • LED sequencing and control
  • Frequency division
  • Counter circuits in digital clocks and timers
  • Serial-to-parallel data conversion
  • Automotive systems

Quality and Reliability:

As with all Texas Instruments products, the CD74HC4017PWT is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure performance under a wide range of environmental conditions, making it a trusted choice for engineers and designers looking for a dependable counter/divider solution.

Whether for educational projects, prototyping, or mass production, the CD74HC4017PWT from Texas Instruments is an excellent choice for your counting and dividing needs.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9375 $51.5625
130+ $0.7693 $100.0090
205+ $0.7452 $152.7660
280+ $0.7212 $201.9360
360+ $0.6972 $250.9920
480+ $0.6250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,533 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess