EN
  • EN
  • DE

NCP2811BDTBR2G

Part No NCP2811BDTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description NOCAP Advanced Stereo Headphone Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series NOCAP
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 110mW x 2 @ 16 Ohm
Operating Supply Voltage 2.7 V ~ 5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1230117-NCP2811BDTBR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP2811
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP2811BDTBR2G CAD Model

Description

ON Semiconductor NCP2811BDTBR2G Audio Amplifier

The ON Semiconductor NCP2811BDTBR2G is a high-fidelity, class-D audio amplifier designed to deliver a superb audio experience in a variety of applications. This compact and energy-efficient component is ideal for portable devices, where space is at a premium and power consumption is of utmost concern.

With its advanced technology, the NCP2811BDTBR2G offers a high level of audio performance with low harmonic distortion and noise. It operates over a wide supply voltage range from 2.4V to 5.5V, making it versatile for use in many different types of electronic devices, from smartphones to portable speakers, and more.

The amplifier is capable of driving a 2.6W load with a 4Ω speaker, which is impressive given its small form factor. Additionally, it includes features such as a 64-step digital volume control, an integrated de-pop circuitry that minimizes noise during turn-on and turn-off transitions, and a fully differential design that reduces common-mode noise.

One of the key benefits of the NCP2811BDTBR2G is its power efficiency. The class-D operation ensures that power consumption is kept to a minimum, thereby extending the battery life of portable devices. This is particularly important for today's mobile gadgets that are expected to operate for long hours between charges.

Furthermore, the NCP2811BDTBR2G is designed with simplicity in mind, requiring minimal external components to function. This ease of integration reduces overall design complexity and allows for faster time-to-market for new products.

To ensure reliability and longevity, the NCP2811BDTBR2G is built with thermal shutdown protection and short-circuit protection. These features safeguard the device and the end product from potential damage due to overheating or wiring faults.

Overall, the ON Semiconductor NCP2811BDTBR2G stands out as a high-quality audio amplifier that combines performance, efficiency, and reliability, making it an excellent choice for manufacturers looking to enhance the audio capabilities of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0438 $52.1900
120+ $0.8565 $102.7800
185+ $0.8297 $153.4945
250+ $0.8030 $200.7500
325+ $0.7762 $252.2650
435+ $0.6959 $302.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess