ON Semiconductor LMT393DR2 Dual Differential Comparator
The LMT393DR2 is a precision dual differential comparator designed by ON Semiconductor, renowned for its high-performance electronic components. This comparator is specifically crafted to provide a reliable solution for voltage comparison tasks within a variety of electronic applications. Its dual-channel design allows for multiple comparisons to be made simultaneously, enhancing efficiency and performance in complex circuits.
Key Features
- Low Power Consumption: The LMT393DR2 is optimized for low power operations, making it an ideal choice for battery-powered devices and energy-sensitive applications.
- Wide Supply Voltage Range: This component can operate over a broad supply voltage range from 2V to 36V, or ±1V to ±18V for dual supplies, providing versatility in different circuit configurations.
- Low Input Bias Current: It features a low input bias current, which minimizes errors in high-impedance circuit designs and ensures accurate performance.
- Fast Response Time: With its quick response time, the LMT393DR2 can handle high-speed signals, making it suitable for timing and waveform shaping applications.
- Output Compatibility: The open-collector outputs allow for direct interfacing with TTL, MOS, and CMOS logic systems, as well as the capability to drive loads such as relays and lamps.
Applications
The ON Semiconductor LMT393DR2 is highly versatile and can be used in a multitude of applications, including:
- Limit comparators
- Voltage level detection
- Window comparators
- Analog-to-digital converters (ADCs)
- Zero-crossing detectors
- Relay drivers
- Precision voltage regulators
Packaging and Quality Assurance
The LMT393DR2 is offered in a compact 8-pin SOIC package, ensuring a minimal footprint on printed circuit boards (PCBs). ON Semiconductor adheres to stringent quality control measures, guaranteeing that each LMT393DR2 dual differential comparator meets the highest industry standards for reliability and performance.
With its combination of low power consumption, wide voltage range, and fast response time, the LMT393DR2 from ON Semiconductor is an excellent choice for designers looking to implement precise voltage comparison in their electronic systems.