EN
  • EN
  • DE

LMV358AM8

Part No LMV358AM8
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 714898-LMV358AM8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV358AM8 CAD Model

Description

ON Semiconductor LMV358AM8 Overview

The ON Semiconductor LMV358AM8 is a dual general-purpose, low-voltage operational amplifier that is designed to offer a balance of performance, power efficiency, and versatility. This operational amplifier is ideal for battery-powered applications and other low-voltage operations due to its low power consumption and wide supply voltage range.

Key Features

  • Low Supply Voltage Range: The LMV358AM8 operates at a supply voltage range of 2.7V to 5.5V, making it suitable for various low-power applications.
  • Rail-to-Rail Output: This feature allows the output to swing within millivolts of the supply rails, thereby maximizing the dynamic range in low-voltage applications.
  • Low Input Bias Current: The device has a typical input bias current of only 20 pA, which reduces errors in high impedance circuits.
  • Low Quiescent Current: With a typical quiescent current of 210 µA per amplifier, the LMV358AM8 is optimized for power-sensitive designs.
  • Gain Bandwidth Product: The operational amplifier offers a gain bandwidth product of 1 MHz, which is adequate for many low-frequency applications.
  • Extended Temperature Range: It operates within a temperature range of -40°C to +85°C, making it reliable in varied environmental conditions.
  • Package: The LMV358AM8 comes in an 8-pin SOIC package that is compact and suitable for space-constrained applications.

Applications

The LMV358AM8 is versatile and can be used in a wide array of applications, including:

  • Sensor amplifiers
  • Active filters
  • General-purpose low-voltage applications
  • Battery-powered devices
  • Portable and compact electronics

Conclusion

The ON Semiconductor LMV358AM8 is a reliable and efficient solution for designers looking to optimize their systems for low power consumption without sacrificing performance. Its rail-to-rail output, low input bias current, and wide operating temperature range make it a versatile choice for a myriad of applications, particularly where energy efficiency and space are critical considerations.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess