EN
  • EN
  • DE

LP2951CN-3.3G

Part No LP2951CN-3.3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A 8DIP / LDO Regulator Pos 3.3V 0.1A 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA ~ 12mA
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 779677-LP2951CN-3.3G
Popularity Medium
Supply and Demand Status Balance
Family Name LP2951
Introduction Date June 11, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LP2951CN-3.3G CAD Model

Description

The LP2951CN-3.3G, manufactured by ON Semiconductor, is a versatile, low-dropout voltage regulator designed to deliver a stable 3.3V output with a maximum current of 100mA. This regulator is part of the LP2951 series, known for their reliability and efficiency in a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for powering 3.3V logic in electronic circuits.
  • Low Dropout Voltage: Operates with a very low dropout voltage, ensuring efficiency even when the input voltage is close to the output voltage.
  • Current Limiting: Built-in current limiting features protect the device and the load from fault conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents damage from overheating, enhancing the regulator's reliability.
  • Adjustable Output: Though preset to 3.3V, the output voltage can be adjusted from 1.24V to 29V with the use of external resistors, providing design flexibility.
  • Low Quiescent Current: The quiescent current is low, making this regulator an excellent choice for battery-powered devices.

Applications

The LP2951CN-3.3G is suitable for a variety of applications, including:

  • Battery-powered equipment
  • Consumer electronics
  • Portable instrumentation
  • Microprocessor power supply
  • Peripheral power supply

Package and Quality

This voltage regulator is offered in an 8-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to integrate into a variety of circuit boards. ON Semiconductor is committed to high-quality standards, ensuring that the LP2951CN-3.3G meets the stringent requirements of electronic component users.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The LP2951CN-3.3G adheres to RoHS (Restriction of Hazardous Substances) directives, which means it is free from many harmful substances, making it a more environmentally friendly choice for electronic designs.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7445 $59.5600
190+ $0.6110 $116.0900
295+ $0.5918 $174.5810
405+ $0.5728 $231.9840
525+ $0.5537 $290.6925
700+ $0.4964 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess