EN
  • EN
  • DE

LV24030LP-S-TLM-E

Part No LV24030LP-S-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98893-LV24030LP-S-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV24030LP-S-TLM-E CAD Model

Description

ON Semiconductor LV24030LP-S-TLM-E Product Overview

The LV24030LP-S-TLM-E is a high-performance, low-voltage three-phase motor driver designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced motor driver is engineered to deliver efficient and reliable control for a wide range of motor driving applications. It is particularly well-suited for portable devices and appliances that require compact and energy-efficient motor control solutions.

Key Features

  • Low Voltage Operation: The LV24030LP-S-TLM-E operates at a low voltage range, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Three-Phase Brushless DC Motor Control: It is capable of driving three-phase brushless DC motors, which are known for their high efficiency, reliability, and low noise operation.
  • Integrated Protection Features: The device includes various protection features such as thermal shutdown, under-voltage lockout, and over-current protection, ensuring the longevity and safety of the motor and the driver itself.
  • Compact Package: Housed in a small form factor package, the LV24030LP-S-TLM-E saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the LV24030LP-S-TLM-E allows it to be used in a diverse range of applications. These include, but are not limited to:

  • Portable electronic devices
  • Battery-powered tools
  • Small home appliances
  • PC cooling fans
  • Drone motors

Technical Specifications

The LV24030LP-S-TLM-E boasts a robust set of technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage: Specifically designed to operate at low voltage levels.
  • Output Current: Capable of delivering the current required for a wide range of motor applications.
  • Efficiency: High-efficiency operation reduces power consumption and heat generation.
  • Package: The device is offered in a package that is both space-saving and conducive to efficient thermal management.

With its combination of low-voltage operation, efficient control of three-phase motors, and compact packaging, the LV24030LP-S-TLM-E from ON Semiconductor is a reliable and cost-effective solution for designers looking to enhance the performance of their motor-driven products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess