EN
  • EN
  • DE

LV3401DM-TLM-E

Part No LV3401DM-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC COMPARATOR FM TUNER / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LV340
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808481-LV3401DM-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV3401DM-TLM-E CAD Model

Description

Introducing the ON Semiconductor LV3401DM-TLM-E

The ON Semiconductor LV3401DM-TLM-E is a cutting-edge, high-performance product designed to meet the demanding requirements of modern electronic applications. This precision device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • High Precision: The LV3401DM-TLM-E is engineered for accuracy, ensuring stable and reliable operation in various applications.
  • Low Power Consumption: With energy efficiency in mind, this product is ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Durable Design: Built to withstand harsh environments, the LV3401DM-TLM-E is robust and durable, ensuring a long operational lifespan even under challenging conditions.

Applications

The versatility of the LV3401DM-TLM-E makes it suitable for a wide range of applications, including:

  • Portable electronics where power efficiency is crucial
  • Industrial control systems requiring precise measurements
  • Automotive components that demand high reliability
  • Healthcare devices where accuracy is paramount

Technical Specifications

The LV3401DM-TLM-E boasts impressive technical specifications that highlight its performance capabilities:

  • Voltage range tailored to accommodate various circuit designs
  • Temperature range designed for operation in extreme conditions
  • Package options that provide flexibility in hardware design

Quality and Support

ON Semiconductor stands behind the LV3401DM-TLM-E with comprehensive technical support and a commitment to quality. Customers can rely on a global network of experts for assistance in integration, as well as a robust warranty that underscores the product's reliability.

Whether you are developing the next generation of portable gadgets, sophisticated industrial machinery, or critical automotive systems, the LV3401DM-TLM-E from ON Semiconductor is a component that delivers performance you can trust. Incorporate it into your design to benefit from the exceptional quality and innovation that ON Semiconductor is known for.

You May Also Be Interested in

MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7792 $60.4672
38+ $3.1012 $117.8456
58+ $3.0042 $174.2436
80+ $2.9071 $232.5680
103+ $2.8113 $289.5639
138+ $2.5202 $347.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess