EN
  • EN
  • DE

LV4141W-MPB

Part No LV4141W-MPB
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98933-LV4141W-MPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV4141W-MPB CAD Model

Description

ON Semiconductor LV4141W-MPB Product Overview

The LV4141W-MPB from ON Semiconductor is a high-performance, low-voltage CMOS device designed for a wide range of applications. This precision product is engineered to meet the stringent requirements of power-sensitive and space-constrained electronic systems.

Key Features

  • Low-Voltage Operation: The LV4141W-MPB operates at a low voltage, making it ideal for battery-operated devices and applications that require efficient power management.
  • CMOS Technology: Built on advanced CMOS technology, the device boasts low power consumption while maintaining high-speed operation, ensuring both energy efficiency and performance.
  • Compact Package: The product comes in a compact package, which is perfect for applications where board space is at a premium.
  • Robust Performance: ON Semiconductor's commitment to quality means that the LV4141W-MPB is designed to deliver reliable and stable performance over a wide range of operating conditions.

Applications

The versatile nature of the LV4141W-MPB makes it suitable for a variety of applications, including but not limited to:

  • Portable and wearable devices
  • Medical equipment
  • Power management systems
  • Embedded systems
  • IoT devices

Product Specifications

The LV4141W-MPB is designed to meet the rigorous demands of modern electronic devices. Some of its specifications include:

  • Supply Voltage Range: Specifically designed for low-voltage applications.
  • Operating Temperature Range: Capable of operating over a wide temperature range, ensuring functionality in diverse environments.
  • Package Type: Offered in a package that is optimal for space-saving requirements.

Conclusion

In conclusion, the LV4141W-MPB from ON Semiconductor is a versatile and efficient solution for designers looking to incorporate a reliable low-voltage CMOS device into their applications. With its low power consumption, compact packaging, and robust performance, this product stands out as an excellent choice for a multitude of electronic applications where efficiency and space are key considerations.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6741 $60.7187
17+ $7.1171 $120.9907
26+ $6.8954 $179.2804
35+ $6.6724 $233.5340
45+ $6.4495 $290.2275
60+ $5.7831 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess