EN
  • EN
  • DE

LV4924VH-TLM-H

Part No LV4924VH-TLM-H
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO CLASS D BTL 36HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Supply Voltage - Operating 9 V to 20 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 75°C (TA)
Case / Package 36-HSSOP
Dimension 36-LSSOP (0.220", 5.60mm) Exposed Pad + 2 Heat Tabs
Win Source Part Number 072731-LV4924VH-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV4924VH-TLM-H CAD Model

Description

The LV4924VH-TLM-H is a sophisticated, high-performance audio power amplifier from ON Semiconductor, a preeminent supplier of semiconductor-based solutions. This product is designed to cater to the demanding requirements of modern audio applications, ensuring high-quality sound reproduction with minimal distortion and noise.

Key Features

  • High Output Power: The LV4924VH-TLM-H is capable of delivering a substantial amount of power, making it suitable for a wide range of audio applications, from home theater systems to automotive audio solutions.
  • Low Distortion: This amplifier is engineered to produce a crystal-clear sound by minimizing total harmonic distortion (THD), thereby ensuring audio fidelity and quality.
  • High Efficiency: ON Semiconductor has optimized the LV4924VH-TLM-H for efficiency, reducing power consumption and heat generation, which is critical for maintaining the longevity and reliability of the device.
  • Multiple Protection Features: The product includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the amplifier and connected components from potential damage.
  • Compact Package: Designed with a space-saving mindset, the LV4924VH-TLM-H comes in a compact package, allowing for integration into systems where space is at a premium.

Applications

The LV4924VH-TLM-H is versatile and can be used in various applications that require high-quality audio amplification. These include:

  • Home Theater Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Active Speaker Systems
  • Public Address Systems

Technical Specifications

ON Semiconductor has equipped the LV4924VH-TLM-H with a range of technical specifications that ensure its suitability for high-performance audio applications:

  • Supply Voltage Range: Optimized for operation across various power supply voltages.
  • Output Power: Capable of driving significant power to speakers to produce robust audio levels.
  • Signal-to-Noise Ratio (SNR): High SNR for clearer sound quality.
  • Pin Configuration: Designed for easy implementation into circuit designs.

Conclusion

The LV4924VH-TLM-H from ON Semiconductor represents a reliable and efficient solution for designers looking to incorporate a high-quality audio amplifier into their systems. With its combination of power, efficiency, and protection features, this product stands out as a top choice for a multitude of audio applications.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6274 $65.0960
90+ $1.3352 $120.1680
135+ $1.2936 $174.6360
185+ $1.2520 $231.6200
240+ $1.2104 $290.4960
320+ $1.0857 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess