The LV4992TT-TLM-E, manufactured by ON Semiconductor, is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic devices. This voltage regulator is engineered to provide stable and reliable power management solutions across a wide range of applications.
Key Features:
- High Efficiency: The LV4992TT-TLM-E boasts an impressive efficiency rating, ensuring minimal power loss during voltage regulation and contributing to the longevity of the device it powers.
- Low Dropout: This component offers a low dropout feature, which means it can maintain a stable output voltage even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
- Thermal Protection: Equipped with thermal shutdown protection, the LV4992TT-TLM-E automatically turns off if it exceeds a certain temperature threshold, safeguarding the device against overheating.
- Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supplies and ensuring versatility in different system configurations.
Applications:
The LV4992TT-TLM-E is suitable for a diverse array of applications, including but not limited to:
- Portable and handheld devices
- Consumer electronics
- Automotive systems
- Industrial controls
- Telecommunication equipment
Product Specifications:
| Parameter |
Value |
| Output Voltage |
Adjustable |
| Output Current |
Up to 150mA |
| Package |
SOT-23 |
| Operating Temperature |
-40°C to +85°C |
ON Semiconductor's LV4992TT-TLM-E is a testament to the company's commitment to providing innovative and reliable power management solutions. Its robust design and versatile features make it an excellent choice for designers who require a dependable voltage regulator for their next project.