EN
  • EN
  • DE

LV5254LG-TLM-E

Part No LV5254LG-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP ADJ/FIX 24FLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Ratiometric
Output Configuration Negative
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) -4.5V (-2.8V)
Voltage - Output (Max) -1V
Current - Output 100mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFLGA
Supplier Device Package 24-FLGA (3x3)
Base Product Number LV5254
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198993-LV5254LG-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5254LG-TLM-E CAD Model

Description

The LV5254LG-TLM-E is a cutting-edge, high-performance integrated circuit (IC) from ON Semiconductor, a leader in the semiconductor industry. This IC is designed to cater to the demanding needs of modern electronic applications, providing efficient power management and control functionalities that are essential in today's technology-driven world.

Key Features

  • Energy Efficiency: The LV5254LG-TLM-E is engineered to maximize energy efficiency, which is crucial for battery-powered devices, leading to longer operational times and reduced environmental impact.
  • Compact Design: With its small footprint, this product is ideal for space-constrained applications. Its compact size enables designers to minimize the size of their end products without compromising on performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the LV5254LG-TLM-E is a highly reliable component, capable of withstanding the rigors of daily use in a variety of conditions.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this IC delivers superior performance that meets the requirements of advanced electronic systems.

Applications

The LV5254LG-TLM-E is versatile and can be used in a wide range of applications. Its power management capabilities make it suitable for:

  • Portable and handheld devices
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication equipment

Technical Specifications

The LV5254LG-TLM-E boasts impressive technical specifications that enable it to perform at high levels across various parameters:

  • Operating Voltage Range: (specify range)
  • Output Current: (specify current)
  • Power Dissipation: (specify value)
  • Operating Temperature Range: (specify range)
  • Packaging: (specify type, e.g., QFN, SOIC, etc.)

In conclusion, the LV5254LG-TLM-E from ON Semiconductor is a top-tier IC that offers robust performance, high efficiency, and exceptional reliability for a multitude of electronic applications. Its adoption can lead to innovative solutions that are both powerful and environmentally conscious.

Note: Please refer to the official datasheet of LV5254LG-TLM-E for detailed technical specifications and ensure compatibility with your application.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3088 $60.0288
61+ $1.8942 $115.5462
95+ $1.8353 $174.3535
131+ $1.7764 $232.7084
169+ $1.7175 $290.2575
226+ $1.5396 $347.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess