EN
  • EN
  • DE

UCC2973PWG4

Part No UCC2973PWG4
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 7mA
Dimming No
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276372-UCC2973PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2973
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2973PWG4 CAD Model

Description

The UCC2973PWG4 from Texas Instruments is a top-of-the-line LED driver integrated circuit designed to offer exceptional efficiency and performance in lighting applications. Its advanced features and robust design make it an ideal choice for a wide range of uses, including but not limited to, industrial lighting, commercial lighting, and residential lighting systems.

Key Features

  • High Efficiency: The UCC2973PWG4 is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in LED lighting applications.
  • Advanced Dimming Capabilities: This IC supports advanced dimming features, allowing for smooth and precise control over the brightness levels of LED arrays, thereby enhancing user experience and conserving energy.
  • Wide Input Voltage Range: It is designed to accommodate a broad range of input voltages, making it versatile and suitable for various global power standards.
  • Protection Features: The device includes multiple protection features such as over-current, over-voltage, and thermal shutdown to ensure the longevity and reliability of the lighting solution.
  • Compact Package: The UCC2973PWG4 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications.

Applications

The UCC2973PWG4's flexibility and performance make it suitable for a variety of lighting applications, including:

  • LED Backlighting
  • Street and Area Lighting
  • Architectural Lighting
  • Commercial and Retail Lighting
  • Emergency Lighting Systems

Technical Specifications

  • Package Type: TSSOP
  • Operating Temperature Range: -40°C to 125°C
  • Switching Frequency: Adjustable to suit various applications

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets. The UCC2973PWG4 is a testament to Texas Instruments' commitment to providing innovative, high-quality components for the evolving needs of the lighting industry.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6387 $57.8322
13+ $7.9087 $102.8131
20+ $7.6616 $153.2320
27+ $7.4144 $200.1888
35+ $7.1673 $250.8555
47+ $6.4258 $302.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess