EN
  • EN
  • DE

LV5761V-TLM-E

Part No LV5761V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 42 V
Frequency - Switching 125kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 206863-LV5761V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5761V-TLM-E CAD Model

Description

Introducing the LV5761V-TLM-E from ON Semiconductor

The LV5761V-TLM-E, crafted by the renowned ON Semiconductor, is a cutting-edge voltage regulator designed to cater to the demanding requirements of modern electronic applications. This advanced component ensures a stable and reliable power supply, making it an essential choice for designers looking to enhance the performance and longevity of their electronic products.

Key Features

  • High-Efficiency Operation: The LV5761V-TLM-E boasts a high efficiency that minimizes energy loss, ensuring optimal power usage and contributing to the overall energy-saving design of the end product.
  • Wide Input Voltage Range: It is capable of handling a broad range of input voltages, providing versatility and compatibility with various power sources, making it suitable for a diverse array of applications.
  • Low Dropout Voltage: The regulator features a low dropout voltage, which ensures a stable output even when the input voltage is close to the output voltage, thereby maintaining consistent performance.
  • Overcurrent Protection: Incorporating overcurrent protection, the LV5761V-TLM-E safeguards itself and the system against excessive currents that could potentially cause damage or failure.
  • Thermal Shutdown Feature: An in-built thermal shutdown feature prevents overheating by automatically turning off the regulator if the internal temperature exceeds safe operational limits.

Applications

The LV5761V-TLM-E is versatile and can be integrated into a variety of applications, including but not limited to:

  • Consumer electronics such as audio/visual equipment
  • Automotive systems requiring stable power supply
  • Industrial control circuits
  • Portable devices and battery-powered equipment

Reliability and Quality

ON Semiconductor is committed to delivering high-quality components that meet the stringent industry standards. The LV5761V-TLM-E is no exception, as it is manufactured with precision and subjected to rigorous testing to ensure it meets the reliability expectations for which ON Semiconductor is known. This voltage regulator is an ideal solution for engineers and designers seeking to integrate a dependable power management solution into their applications.

Choose the LV5761V-TLM-E for your next project and benefit from the performance and reliability that ON Semiconductor products consistently deliver.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3481 $58.7025
60+ $1.9265 $115.5900
93+ $1.8665 $173.5845
128+ $1.8064 $231.2192
166+ $1.7464 $289.9024
222+ $1.5662 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess