EN
  • EN
  • DE

ATA6832C-PIQW

Part No ATA6832C-PIQW
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER SPI 18QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 18-VFQFN Exposed Pad
Case / Package 18-QFN (4x4)
Family Name ATA6832C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6832CPIQW, ATA6832C-PIQWTR, ATA6832C-PIQWCT, ATA6832C-PIQWDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862280-ATA6832C-PIQW
Ultra Librarian 3D Model Ultra Librarian ATA6832C-PIQW CAD Model

Description

Microchip Technology's ATA6832C-PIQW: High-Temperature Hex Half-Bridge Driver

The ATA6832C-PIQW is a state-of-the-art hex half-bridge driver designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This robust driver IC is specifically engineered to handle the demanding requirements of automotive and industrial applications that require high-temperature operation and reliability.

Constructed with cutting-edge technology, the ATA6832C-PIQW offers six independent half-bridge drivers, each capable of driving a DC motor or other inductive loads with a high level of efficiency and precision. The device is housed in a PowerSO-36 package, ensuring a compact footprint while providing ample thermal performance for high-power applications.

Key features of the ATA6832C-PIQW include:

  • Wide operating voltage range from 5.5V to 50V, accommodating a variety of power supply requirements.
  • High-temperature operation, with a junction temperature range from -40°C to 150°C, making it suitable for harsh environments.
  • Integrated charge pump for low RDS(ON) high-side MOSFETs, ensuring efficient operation and reduced power dissipation.
  • Current sense for each half-bridge, providing valuable feedback for advanced control strategies and diagnostics.
  • Overtemperature and overcurrent protection, enhancing the safety and longevity of the device and the overall system.
  • Under-voltage lockout (UVLO), safeguarding the IC and the load during undervoltage conditions.

The ATA6832C-PIQW is an ideal solution for driving a wide array of inductive loads such as DC motors, relay coils, and solenoids. Its robust design ensures reliable operation in the face of voltage transients, load dump, and other automotive-induced stress, while its comprehensive set of protection features guards against common fault conditions.

Whether for automotive applications like power window and sunroof control, or for industrial automation tasks requiring precise motor control, the Microchip ATA6832C-PIQW offers the performance, durability, and reliability needed to meet the challenges of modern high-temperature environments.

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8271 $57.9252
30+ $3.9607 $118.8210
46+ $3.8371 $176.5066
63+ $3.7132 $233.9316
81+ $3.5894 $290.7414
108+ $3.2181 $347.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess