EN
  • EN
  • DE

LV8044LP-TL

Part No LV8044LP-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828882-LV8044LP-TL
Ultra Librarian 3D Model Ultra Librarian LV8044LP-TL CAD Model

Description

ON Semiconductor LV8044LP-TL Motor Driver IC

The LV8044LP-TL from ON Semiconductor is a high-performance motor driver IC designed to deliver precision and efficiency for a wide array of applications. This versatile component is particularly suitable for driving small stepping motors and is an excellent choice for portable devices due to its low power consumption and compact footprint.

Constructed with advanced semiconductor technology, the LV8044LP-TL features a unipolar stepping motor driver with a built-in translator, making it easy to operate with simple clock inputs. Its operating voltage ranges from 2.7V to 5.5V, which allows for integration into various circuit designs without the need for complex power management.

One of the key advantages of this motor driver is its low on-resistance. The LV8044LP-TL boasts an output on-resistance of 0.8Ω (typical) for both the upper and lower sides at 25°C. This low resistance ensures efficient operation, reducing heat generation and power loss, thereby extending battery life in portable applications.

The device comes in a compact SSOP16 package, which is not only space-saving but also offers excellent thermal performance. This makes it ideal for applications where space is at a premium, such as in mobile devices, small appliances, and healthcare equipment.

Furthermore, the LV8044LP-TL is equipped with a variety of protective features to ensure reliable operation. These include thermal shutdown (TSD), over-current protection (ISD), and an under-voltage lockout (UVLO) function. These features provide an added layer of security for the motor and the control system, safeguarding against potential damage from abnormal operating conditions.

With its robust design, low power consumption, and comprehensive protection circuitry, the LV8044LP-TL from ON Semiconductor is an ideal solution for designers seeking a reliable and efficient motor driver for their next project. Whether it's for driving the precision movements in a camera lens or managing the delicate operations in a medical device, this motor driver IC stands ready to deliver performance and reliability in a tiny package.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6715 $58.7730
53+ $2.1922 $116.1866
82+ $2.1229 $174.0778
113+ $2.0547 $232.1811
146+ $1.9866 $290.0436
195+ $1.7810 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess