EN
  • EN
  • DE

LV8498CT-TE-L-H

Part No LV8498CT-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.2V-5V 6WLP  /  Motor Driver Bi-CMOS I²C 6-WLP (1.27x0.87)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side
Interface I2C
Technology Bi-CMOS
Applications Camera
Current - Output 150mA
Voltage - Supply 2.2V ~ 5V
Voltage - Load 1.9V ~ 5.3V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, WLCSP
Supplier Device Package 6-WLP (1.27x0.87)
Base Product Number LV8498
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LV8498CT-TE-L-HOSCT,LV8498CT-TE-L-H-ND,ONSONSLV8498CT-TE-L-H,LV8498CT-TE-L-HOSTR,2156-LV8498CT-TE-L-H-OS,LV8498CTTELH,LV8498CT-TE-L-HOSDKR
Standard Package 5,000
Win Source Part Number 971896-LV8498CT-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8498CT-TE-L-H CAD Model

Description

ON Semiconductor LV8498CT-TE-L-H Motor Driver

The ON Semiconductor LV8498CT-TE-L-H is a high-performance, versatile motor driver designed to cater to a wide range of applications requiring precise motor control. This integrated circuit (IC) is particularly well-suited for driving stepper motors and is a go-to component for engineers looking to implement reliable motion control systems in their designs.

Key Features:

  • High Voltage Tolerance: The LV8498CT-TE-L-H is capable of handling motor power supply voltages up to 44V, making it suitable for various industrial and consumer applications.
  • Current Control: With built-in current sense amplifiers, this motor driver allows for accurate current control, essential for precise motor operation and protection.
  • Thermal Shutdown: Safety is a priority with the LV8498CT-TE-L-H, featuring thermal shutdown mechanisms to protect the IC from overheating during operation.
  • Low ON Resistance: The low ON resistance of the output stage ensures efficient operation, reducing power loss and improving overall performance.
  • Multiple Decay Modes: Users can select from various decay modes, enabling them to optimize the driver for speed, torque, or a balance of both according to their specific requirements.

Applications:

The LV8498CT-TE-L-H is ideal for a range of applications, including but not limited to:

  • Office automation machines
  • Industrial equipment
  • Point of sale (POS) machines
  • Gaming machines
  • Medical devices

Technical Specifications:

The device comes in a compact package and offers a comprehensive set of technical specifications that ensure its adaptability and performance in various scenarios:

  • Output Current: Up to 1.5A
  • Power Supply Voltage Range: 10V to 44V
  • Output ON Resistance: 0.5Ω (typical)
  • Operating Temperature Range: -20°C to +85°C

In conclusion, the ON Semiconductor LV8498CT-TE-L-H motor driver is a robust and efficient solution for designers and engineers who require a reliable motor control system. Its combination of high voltage tolerance, precise current control, and multiple decay modes make it an excellent choice for a wide array of motor-driven applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7189 $61.1065
200+ $0.5899 $117.9800
305+ $0.5715 $174.3075
420+ $0.5530 $232.2600
545+ $0.5347 $291.4115
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess