EN
  • EN
  • DE

LV8761V-TLM-E

Part No LV8761V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 9 V to 35 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 36-SSOPJ
Win Source Part Number 119151-LV8761V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV8761V-TLM-E CAD Model

Description

ON Semiconductor LV8761V-TLM-E Motor Driver IC

The LV8761V-TLM-E from ON Semiconductor is a highly-efficient, dual-channel H-bridge driver IC designed to handle low voltage stepper and DC motors. This compact and robust motor driver is an ideal choice for a wide range of applications including consumer electronics, office automation, healthcare devices, and small industrial equipment.

Key Features:

  • Operating Voltage Range: The LV8761V-TLM-E operates within a voltage range of 2.6V to 16V, making it versatile for various low voltage applications.
  • Output Current: It can deliver an output current of up to 1A per channel, providing sufficient power for small to medium-sized motors.
  • Dual H-Bridge: With its dual H-bridge configuration, this IC can drive two DC motors independently or one stepper motor, offering design flexibility.
  • Low RDS(on): The low on-resistance of the output transistors ensures higher efficiency and lower heat dissipation during operation.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the reliability and longevity of the motor and the driver.
  • Control Interface: The IC supports both parallel and serial control interfaces, allowing for easy integration with a variety of microcontrollers.

Applications:

  • Battery-powered devices
  • Portable printers
  • Robotics
  • Medical devices
  • Small industrial automation systems

With its small package size, the LV8761V-TLM-E is designed for space-constrained applications. The driver IC is available in a TSSOP package, which is not only space-saving but also allows for efficient PCB layout design. ON Semiconductor's commitment to quality ensures that the LV8761V-TLM-E meets the rigorous demands of modern electronic devices, providing a reliable and efficient solution for motor control needs.

Overall, the LV8761V-TLM-E motor driver IC by ON Semiconductor is a high-performance, versatile component that brings together efficiency, compactness, and durability, making it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6036 $61.2612
40+ $2.9568 $118.2720
61+ $2.8644 $174.7284
84+ $2.7720 $232.8480
108+ $2.6796 $289.3968
145+ $2.4024 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess