EN
  • EN
  • DE

M1MA141WKT1

Part No M1MA141WKT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 40V 100MA SC70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 35V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 097680-M1MA141WKT1
Ultra Librarian 3D Model Ultra Librarian M1MA141WKT1 CAD Model

Description

ON Semiconductor M1MA141WKT1 Switching Diode

The M1MA141WKT1 is a high-performance switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to meet the needs of fast-switching applications and is commonly used in high-speed switching circuits, signal processing, and other electronic systems where efficiency and reliability are paramount.

Key Features

  • Fast Switching Speed: The M1MA141WKT1 offers rapid switching capabilities, making it an ideal choice for high-frequency applications.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop which enhances overall system efficiency by minimizing power loss during the conduction phase.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the M1MA141WKT1 is a reliable component for long-term usage.
  • Surface Mount Package: The device comes in a compact SOT-323 package, which is suitable for automated assembly processes and helps in saving valuable board space.
  • Reverse Voltage: It can withstand a continuous reverse voltage of up to 80 volts, ensuring stability and protection against voltage spikes.

Applications

The M1MA141WKT1 is versatile and can be used in a variety of applications, including:

  • Switching power supply systems
  • Converters and inverters
  • High-speed logic circuits
  • Signal demodulation
  • Protection circuits

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship. The M1MA141WKT1 complies with various environmental standards, ensuring that it is suitable for use in green products and applications. It is also RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components.

Conclusion

With its fast switching speed, low forward voltage drop, and high reliability, the M1MA141WKT1 from ON Semiconductor is an excellent choice for designers and engineers looking to optimize their high-speed switching applications. Its compact form factor, along with compliance to environmental standards, makes it a forward-thinking solution for modern electronic designs.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess