EN
  • EN
  • DE

M50P03HDL

Part No M50P03HDL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 203079-M50P03HDL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M50P03HDL CAD Model

Description

The M50P03HDL is a high-performance P-Channel MOSFET from ON Semiconductor, designed to offer efficient power management in a wide range of applications. This MOSFET is a preferred choice for engineers looking for a device with low on-resistance and high switching performance.

Key Features

  • Low RDS(on): This device features a low drain-to-source on-resistance, which translates to reduced power losses and improved efficiency in applications.
  • High Current Capability: The M50P03HDL can handle continuous drain currents up to -30A, making it suitable for high current applications.
  • Advanced Power Technology: Utilizing ON Semiconductor's latest technology, this MOSFET ensures minimal gate charge and low threshold voltage, leading to faster switching and further efficiency gains.
  • Thermal Management: The device comes in a TO-252 (DPAK) package, which offers excellent thermal performance and is easy to mount on PCBs.
  • Voltage Rating: With a drain-to-source voltage rating of -30V, it is capable of handling moderate voltage applications while providing reliable performance.

Applications

The M50P03HDL is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switch applications
  • Battery management systems
  • Automotive applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the M50P03HDL is no exception. It is manufactured to meet high standards, ensuring reliability and performance in demanding conditions. Whether for industrial or consumer electronics, the M50P03HDL is designed to deliver consistent operation over a wide temperature range, contributing to the longevity of your designs.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The M50P03HDL complies with RoHS directives, which means it is manufactured with a focus on sustainability and minimizing the use of hazardous substances.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.4246
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $3.2617
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess