EN
  • EN
  • DE

M74VHC1GT66DTT1G

Part No M74VHC1GT66DTT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name M74VHC1GT66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number M74VHC1GT66DTT1GOSTR, MC74VHC1GT66DTT1GOS, MC74VHC1GT66DTT1GOS-ND, MC74VHC1GT66DTT1GOSCT-ND, M74VHC1GT66DTT1GOSDKR, M74VHC1FT66DTT1GOSTR, MC74VHC1GT66DTT1GOSTR, MC74VHC1GT66DTT1GOSTR-ND, MC74VHC1GT66DTT1G, M74VHC1FT66DTT1G, MC74VHC1GT66DTT1GOSCT, M74VHC1GT66DTT1GOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880806-M74VHC1GT66DTT1G
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT66DTT1G CAD Model

Description

Product Overview: M74VHC1GT66DTT1G by ON Semiconductor

The M74VHC1GT66DTT1G is a high-performance, single-pole, single-throw analog switch integrated circuit from ON Semiconductor's renowned VHC product line. This device is designed to deliver precision and reliability for a wide array of applications requiring signal switching. The switch is fabricated using silicon gate CMOS technology which ensures high speed, low power dissipation, and high noise immunity characteristic of CMOS devices.

Key Features

  • High Speed: The M74VHC1GT66DTT1G boasts a propagation delay (t<sub>pd) of only 3.9 ns at V<sub>CC = 5V, enabling rapid signal switching ideal for high-frequency applications.
  • Low Power Dissipation: With a 2V to 5.5V operating voltage range, this switch maintains low power consumption, making it suitable for battery-powered devices.
  • High Noise Immunity: The VHC family's CMOS technology provides a noise immunity greater than 50% of the supply voltage (V<sub>CC), ensuring stable performance in electrically noisy environments.
  • Logic Level Translation: The ability to translate between different logic levels makes this switch versatile in interfacing applications, allowing for seamless integration within multi-voltage systems.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, adding to its robustness and flexibility in various operating conditions.
  • Low ON Resistance: The M74VHC1GT66DTT1G features an ON resistance (R<sub>ON) of 5Ω at V<sub>CC = 4.5V, which minimizes signal distortion and power loss.

Applications

The M74VHC1GT66DTT1G is an excellent choice for a multitude of applications including:

  • Signal routing and multiplexing
  • Analog and digital signal switching
  • Communication systems
  • Audio and video signal processing
  • Data acquisition systems

This analog switch is packaged in a SOT-363 (SC-88) package, ensuring a compact footprint for space-constrained applications. Its operational temperature range from -55°C to +125°C guarantees reliable performance across extreme environmental conditions. With its blend of speed, power efficiency, and robust design, the M74VHC1GT66DTT1G from ON Semiconductor stands out as a superior choice for designers looking to enhance their system's performance with a reliable switching solution.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess