EN
  • EN
  • DE

TLV320AIC34IZASR

Part No TLV320AIC34IZASR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description FOUR-CHANNEL, LOW-POWER AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 93 / 95
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 87-TFBGA
Manufacturer Package 87-NFBGA (6x6)
Win Source Part Number 1270394-TLV320AIC34IZASR
Manufacturer Homepage www.ti.com
Family Name TLV320AIC34
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC34IZASR CAD Model

Description

Introducing the TLV320AIC34IZASR Audio Codec from Texas Instruments

The TLV320AIC34IZASR is a high-performance audio codec from Texas Instruments designed to provide a comprehensive audio solution for a wide range of applications. This versatile integrated circuit is ideal for products that require high-quality audio input and output, such as portable audio devices, digital music players, and professional audio equipment.

Key Features

  • High-Quality Audio Performance: The TLV320AIC34IZASR delivers exceptional sound quality with a dynamic range of 100 dB and a signal-to-noise ratio (SNR) that ensures crystal-clear audio reproduction.
  • Multi-Channel Audio: It supports up to four DAC channels and two ADC channels, enabling it to handle complex audio tasks with ease.
  • Flexible Sampling Rates: This codec offers a wide range of sampling rates, from 8 kHz to 96 kHz, allowing for versatile audio processing suitable for various audio formats and quality levels.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320AIC34IZASR is suitable for battery-powered devices, ensuring longer operational times without compromising audio quality.
  • Programmable Audio Processing: With integrated digital filters and programmable digital signal processing (DSP) blocks, this codec allows for customized audio processing and enhancement.
  • Easy Integration: The device comes in a compact 48-Pin TQFP package, making it easy to integrate into existing designs without requiring significant space.

Applications

  • Portable Audio Devices
  • Digital Music Players
  • Professional Audio Recording and Mixing Consoles
  • Automotive Audio Systems
  • Home Theater Systems
  • Sound Cards and Audio Interfaces

The TLV320AIC34IZASR from Texas Instruments is not just an audio codec; it is a complete audio solution that provides designers with the flexibility and performance required to create state-of-the-art audio products. With its advanced features and high-quality audio output, this codec stands out as a top choice for manufacturers and audio engineers looking to enhance their audio systems.

For detailed technical specifications and application support, visit the Texas Instruments website or consult the TLV320AIC34IZASR datasheet.

You May Also Be Interested in

Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7649 $59.0596
9+ $12.1148 $109.0332
13+ $11.7362 $152.5706
18+ $11.3576 $204.4368
23+ $10.9791 $252.5193
31+ $9.8433 $305.1423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,591 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess