The AM26LV31EIRGYRG4 is a robust, low-power quadruple differential line driver designed by Texas Instruments, crafted to deliver reliable performance for a wide array of industrial and telecommunications applications. This integrated circuit is specifically engineered to transmit differential data over long distances or in electrically noisy environments, where signal integrity and immunity to interference are crucial.
Key Features
- High-Speed Operation: This line driver is capable of handling high-speed data transmission, making it suitable for applications requiring fast data exchange.
- Low-Power Consumption: Designed with energy efficiency in mind, the AM26LV31EIRGYRG4 consumes less power, which is ideal for power-sensitive systems.
- Differential Outputs: The differential outputs provide improved noise immunity, especially beneficial in challenging electrical environments.
- Wide Supply Voltage Range: It operates over a wide supply voltage range, offering flexibility in various system designs.
- Thermal Shutdown Protection: The device includes a thermal shutdown feature to prevent damage from overheating.
Applications
The AM26LV31EIRGYRG4 is versatile and can be used in multiple applications, including:
- Industrial control systems
- Factory automation
- Telecommunication infrastructure
- Data acquisition systems
- Professional video equipment
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.0V to 3.6V
Signaling Rate
Up to 50 Mbps
Operating Temperature Range
-40°C to 125°C
Package
VQFN-16
With its combination of high-speed operation, low-power consumption, and enhanced signal integrity, the AM26LV31EIRGYRG4 from Texas Instruments stands as a reliable solution for driving differential signals in demanding applications.