EN
  • EN
  • DE

LM4549BVH/NOPB

Part No LM4549BVH/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 2MULTICH 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Audio, AC '97
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 90 / 89
Analog Supply Voltage 4.2 V to 5.5 V
Digital Supply Voltage 3.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1054555-LM4549BVH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4549BVH/NOPB CAD Model

Description

Product Overview: LM4549BVH/NOPB

The LM4549BVH/NOPB is a high-performance audio codec from Texas Instruments designed to deliver a superior audio experience for a wide range of applications. This integrated circuit is part of TI's extensive audio product line, known for its reliability, innovation, and industry-leading performance.

Key Features

  • High-Quality Audio: The LM4549BVH/NOPB provides premium audio quality with its advanced codec technology, ensuring crystal-clear sound reproduction that meets the demands of audiophiles and professional audio applications.
  • Multiple Audio Channels: It supports various audio channels, making it suitable for multi-channel audio systems, including 5.1 surround sound setups.
  • Compatibility: Designed to be compatible with AC '97 Rev 2.1 specifications, this codec can easily integrate with a range of audio systems and motherboards, ensuring a broad application scope.
  • Low Power Consumption: With an emphasis on power efficiency, the LM4549BVH/NOPB is ideal for portable and power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Enhanced Functionality: The codec includes advanced features such as variable sample rates, programmable gain, and integrated digital filters, which provide flexibility and enhanced audio processing capabilities.

Applications

The versatile nature of the LM4549BVH/NOPB makes it an excellent choice for a variety of applications, including:

  • Desktop and laptop computers
  • Professional audio workstations
  • Home theater systems
  • Portable audio devices
  • Gaming consoles

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM4549BVH/NOPB is no exception, as it is manufactured to meet stringent quality standards, ensuring long-term reliability for products that incorporate this audio codec.

Environmental Considerations

The "NOPB" designation indicates that this product is part of TI's green initiative, which means it is lead-free and RoHS compliant. This reflects a commitment to environmental responsibility without compromising on performance.

In summary, the LM4549BVH/NOPB by Texas Instruments represents a blend of high-quality audio performance, energy efficiency, and environmental consideration, making it a top choice for manufacturers and designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess